Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Motorola MC1221F
MC1221F
Active
Logic - Specialty Logic
Description:
LOGIC CIRCUIT, ECL
Manufacturer:
Motorola
Datasheet:
MC1221F Datasheet
History Price: $26.76000
In Stock: 25400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC1221F vs MC14008BDR2
Part No
MC1221F
MC14008BDR2
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Motorola
onsemi
Series
MC1200
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Full Subtractor
Full Adder
Supply Voltage
5.2V
3V ~ 18V
Number of Bits
2
4
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-CFlatpack
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CFlatPack
16-SOIC