MC10LVEP16DT
MC10LVEP16DT
Active
Description:  IC RECEIVER/DRVR ECL DIFF 8TSSOP
Manufacturer:  onsemi
History Price: $2.66000
In Stock: 27800
MC10LVEP16DT vs MC14490FEL
Manufacturer
Series
MC
4000
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Differential Receiver/Driver
Contact Bounce Eliminator
Supply Voltage
2.375V ~ 3.8V
3V ~ 18V
Number of Bits
-
6
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-TSSOP
16-SOEIAJ