Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC10LVEP16DR2G
MC10LVEP16DR2G
Obsolete
Logic - Specialty Logic
Description:
IC RECEIVER/DRVR DIFF ECL 8-SOIC
Manufacturer:
onsemi
Datasheet:
MC10LVEP16DR2G Datasheet
History Price: Obsolete
In Stock: 46700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC10LVEP16DR2G vs MC14490F
Part No
MC10LVEP16DR2G
MC14490F
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
MC
4000
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Differential Receiver/Driver
Contact Bounce Eliminator
Supply Voltage
2.375V ~ 3.8V
3V ~ 18V
Number of Bits
-
6
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
16-SOEIAJ