MC10LVEP16DR2G
MC10LVEP16DR2G
Obsolete
Description:  IC RECEIVER/DRVR DIFF ECL 8-SOIC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 46700
MC10LVEP16DR2G vs MC10H332P
Manufacturer
Series
MC
10H
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Differential Receiver/Driver
Driver/Receiver
Supply Voltage
2.375V ~ 3.8V
-
Number of Bits
-
2
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
20-PDIP