MC10LVEP16DG
MC10LVEP16DG
Obsolete
Description:  IC RECEIVER/DRVR ECL DIFF 8SOIC
Manufacturer:  onsemi
History Price: $4.00000
In Stock: 34500
MC10LVEP16DG vs MC14008BCPG
Manufacturer
Series
MC
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Differential Receiver/Driver
Full Adder
Supply Voltage
2.375V ~ 3.8V
3V ~ 18V
Number of Bits
-
4
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP