Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC10LVEP16DG
MC10LVEP16DG
Obsolete
Logic - Specialty Logic
Description:
IC RECEIVER/DRVR ECL DIFF 8SOIC
Manufacturer:
onsemi
Datasheet:
MC10LVEP16DG Datasheet
History Price: $4.00000
In Stock: 34500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC10LVEP16DG vs MC10H334FNG
Part No
MC10LVEP16DG
MC10H334FNG
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
MC
10H
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Differential Receiver/Driver
Driver/Receiver
Supply Voltage
2.375V ~ 3.8V
-
Number of Bits
-
4
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-LCC (J-Lead)
Supplier Device Package
8-SOIC
20-PLCC (9x9)