MC10H334FNR2G
MC10H334FNR2G
Obsolete
Description:  IC DRIVER/RCVR QUAD BUS 20PLCC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 22300
MC10H334FNR2G vs MC14490F
Manufacturer
Series
10H
4000
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Driver/Receiver
Contact Bounce Eliminator
Supply Voltage
-
3V ~ 18V
Number of Bits
4
6
Operating Temperature
0℃ ~ 75℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-PLCC (9x9)
16-SOEIAJ