Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC10H334FNR2
MC10H334FNR2
Obsolete
Logic - Specialty Logic
Description:
IC DRIVER/RCVR QUAD BUS 20PLCC
Manufacturer:
onsemi
Datasheet:
MC10H334FNR2 Datasheet
History Price: $6.39000
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC10H334FNR2 vs MC14490FEL
Part No
MC10H334FNR2
MC14490FEL
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
10H
4000
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Driver/Receiver
Contact Bounce Eliminator
Supply Voltage
-
3V ~ 18V
Number of Bits
4
6
Operating Temperature
0℃ ~ 75℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-PLCC (9x9)
16-SOEIAJ