MC10H334FN
MC10H334FN
Obsolete
Description:  IC DRIVER/RCVR QUAD BUS 20PLCC
Manufacturer:  onsemi
Datasheet:   MC10H334FN Datasheet
History Price: $6.39000
In Stock: 29000
MC10H334FN vs MC14008BDR2
Manufacturer
Series
10H
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Driver/Receiver
Full Adder
Supply Voltage
-
3V ~ 18V
Number of Bits
4
4
Operating Temperature
0℃ ~ 75℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PLCC (9x9)
16-SOIC