Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC10H334FN
MC10H334FN
Obsolete
Logic - Specialty Logic
Description:
IC DRIVER/RCVR QUAD BUS 20PLCC
Manufacturer:
onsemi
Datasheet:
MC10H334FN Datasheet
History Price: $6.39000
In Stock: 29000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC10H334FN vs MC10LVEP16DTR2G
Part No
MC10H334FN
MC10LVEP16DTR2G
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
10H
MC
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Driver/Receiver
Differential Receiver/Driver
Supply Voltage
-
2.375V ~ 3.8V
Number of Bits
4
-
Operating Temperature
0℃ ~ 75℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PLCC (9x9)
8-TSSOP