Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC10H332PG
MC10H332PG
Obsolete
Logic - Specialty Logic
Description:
IC DRIVER/RCVR DUAL BUS 20-DIP
Manufacturer:
onsemi
Datasheet:
MC10H332PG Datasheet
History Price: Obsolete
In Stock: 47900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC10H332PG vs MC14007UBDR2G
Part No
MC10H332PG
MC14007UBDR2G
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
10H
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Driver/Receiver
Complementary Pair Plus Inverter
Supply Voltage
-
3V ~ 18V
Number of Bits
2
3
Operating Temperature
0℃ ~ 75℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
14-SOIC