MC10H332P
MC10H332P
Obsolete
Description:  IC DRIVER/RCVR DUAL BUS 20-DIP
Manufacturer:  onsemi
Datasheet:   MC10H332P Datasheet
History Price: Obsolete
In Stock: 16800
MC10H332P vs MC10LVEP16DG
Manufacturer
Series
10H
MC
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Driver/Receiver
Differential Receiver/Driver
Supply Voltage
-
2.375V ~ 3.8V
Number of Bits
2
-
Operating Temperature
0℃ ~ 75℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
8-SOIC