MC10H189FNG
MC10H189FNG
Obsolete
Description:  IC BUFFER INVERT -5.46V 20PLCC
Manufacturer:  onsemi
Datasheet:   MC10H189FNG Datasheet
History Price: Obsolete
In Stock: 48400
MC10H189FNG vs MC14503BCPG
Manufacturer
Series
10H
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
6
2, 4 (Hex)
Input Type
-
-
Output Type
Push-Pull
3-State
Current - Output High, Low
-
14.1mA, 25mA
Voltage - Supply
-4.94V ~ -5.46V
3V ~ 18V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC (J-Lead)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-PLCC (9x9)
16-PDIP