MC10H189FNG
MC10H189FNG
Obsolete
Description:  IC BUFFER INVERT -5.46V 20PLCC
Manufacturer:  onsemi
Datasheet:   MC10H189FNG Datasheet
History Price: Obsolete
In Stock: 48400
MC10H189FNG vs MC14050BDTG
Manufacturer
Series
10H
4000B
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
1
6
Number of Bits per Element
6
1
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
-
10mA, 40mA
Voltage - Supply
-4.94V ~ -5.46V
3V ~ 18V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PLCC (9x9)
16-TSSOP