Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi MC10H189FN
MC10H189FN
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER INVERT -5.46V 20PLCC
Manufacturer:
onsemi
Datasheet:
MC10H189FN Datasheet
History Price: $3.71000
In Stock: 17300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC10H189FN vs MC14503BCP
Part No
MC10H189FN
MC14503BCP
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
onsemi
Series
10H
4000B
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
6
2, 4
Input Type
-
-
Output Type
Push-Pull
-
Current - Output High, Low
-
14.1mA, 25mA
Voltage - Supply
-4.94V ~ -5.46V
3V ~ 18V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC (J-Lead)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-PLCC (9x9)
16-PDIP