MC10H189FN
MC10H189FN
Obsolete
Description:  IC BUFFER INVERT -5.46V 20PLCC
Manufacturer:  onsemi
Datasheet:   MC10H189FN Datasheet
History Price: $3.71000
In Stock: 17300
MC10H189FN vs MC10H189PG
Manufacturer
Series
10H
10H
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Inverting
Buffer, Inverting
Number of Elements
1
1
Number of Bits per Element
6
6
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
-
-
Voltage - Supply
-4.94V ~ -5.46V
-4.94V ~ -5.46V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC (J-Lead)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-PLCC (9x9)
16-PDIP