MC10H188P
MC10H188P
Obsolete
Description:  IC BUF NON-INVERT -5.46V 16DIP
Manufacturer:  onsemi
Datasheet:   MC10H188P Datasheet
History Price: $3.56000
In Stock: 5100
MC10H188P vs MC14050BFEL
Manufacturer
Series
10H
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
6
Number of Bits per Element
6
1
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
-
10mA, 40mA
Voltage - Supply
-4.94V ~ -5.46V
3V ~ 18V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-PDIP
16-SOEIAJ