Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ onsemi MC10EP142FA
MC10EP142FA
Obsolete
Logic - Shift Registers
Description:
IC SHIFT REGISTR 9BIT ECL 32LQFP
Manufacturer:
onsemi
Datasheet:
MC10EP142FA Datasheet
History Price: $8.43000
In Stock: 7535
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC10EP142FA vs MC14014BD
Part No
MC10EP142FA
MC14014BD
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
onsemi
onsemi
Series
10EP
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Push-Pull
Push-Pull
Number of Elements
1
1
Number of Bits per Element
9
8
Function
Universal
Parallel or Serial to Serial
Voltage - Supply
3V ~ 5.5V
3V ~ 18V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-LQFP (7x7)
16-SOIC