MC10EL12D
MC10EL12D
Active
Description:  IC BUFFER DRIVER ECL N-INV 8SOIC
Manufacturer:  onsemi
Datasheet:   MC10EL12D Datasheet
History Price: $1.66000
In Stock: 44100
MC10EL12D vs MC10H189MEL
Manufacturer
Series
10EL
10H
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
1
1
Number of Bits per Element
1
6
Input Type
-
-
Output Type
-
Push-Pull
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
-4.94V ~ -5.46V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
16-SOEIAJ