Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi MC10E122FNR2G
MC10E122FNR2G
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUF NON-INVERT -5.7V 28PLCC
Manufacturer:
onsemi
Datasheet:
MC10E122FNR2G Datasheet
History Price: $5.93000
In Stock: 13000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC10E122FNR2G vs MC14503BD
Part No
MC10E122FNR2G
MC14503BD
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
onsemi
Series
10E
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
9
2
Number of Bits per Element
1
2, 4 (Hex)
Input Type
-
-
Output Type
Push-Pull
3-State
Current - Output High, Low
-
14.1mA, 25mA
Voltage - Supply
-4.2V ~ -5.7V
3V ~ 18V
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
16-SOIC