MC10E122FNR2
MC10E122FNR2
Obsolete
Description:  IC BUF NON-INVERT -5.7V 28PLCC
Manufacturer:  onsemi
History Price: $3.67000
In Stock: 31900
MC10E122FNR2 vs MC10H188M
Manufacturer
Series
10E
10H
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
9
1
Number of Bits per Element
1
6
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.94V ~ -5.46V
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
16-SOEIAJ