Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Rochester Electronics MC10198FNR2
MC10198FNR2
Active
Logic - Multivibrators
Description:
MONOSTABLE MULTIVIBRATOR, 10K SE
Manufacturer:
Rochester Electronics
Datasheet:
MC10198FNR2 Datasheet
History Price: $18.48000
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC10198FNR2 vs MC14538BDR2
Part No
MC10198FNR2
MC14538BDR2
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Rochester Electronics
onsemi
Series
-
4000B
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
Monostable
Independent Circuits
-
2
Schmitt Trigger Input
-
Yes
Propagation Delay
-
95 ns
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC