Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ onsemi MC100EL32MNR4G
MC100EL32MNR4G
Active
Logic - Counters, Dividers
Description:
MC100EL32 - 5V ECL DIVIDE BY 2 D
Manufacturer:
onsemi
Datasheet:
MC100EL32MNR4G Datasheet
History Price: $3.00000
In Stock: 9100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC100EL32MNR4G vs MC14521BCPG
Part No
MC100EL32MNR4G
MC14521BCPG
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
onsemi
onsemi
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
-
Divide-by-2
Direction
-
-
Number of Elements
-
1
Number of Bits per Element
-
24
Reset
-
Asynchronous
Timing
-
-
Count Rate
-
12 MHz
Trigger Type
-
Negative Edge
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP