Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC100EL16DT
MC100EL16DT
Obsolete
Logic - Specialty Logic
Description:
IC RCVR ECL DIFFERENTL 5V 8TSSOP
Manufacturer:
onsemi
Datasheet:
MC100EL16DT Datasheet
History Price: Obsolete
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC100EL16DT vs MC14490FELG
Part No
MC100EL16DT
MC14490FELG
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
100EL
4000
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Differential Receiver
Contact Bounce Eliminator
Supply Voltage
4.2V ~ 5.7V
3V ~ 18V
Number of Bits
1
6
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-TSSOP
16-SOEIAJ