MC100EL16DT
MC100EL16DT
Obsolete
Description:  IC RCVR ECL DIFFERENTL 5V 8TSSOP
Manufacturer:  onsemi
Datasheet:   MC100EL16DT Datasheet
History Price: Obsolete
In Stock: 46800
MC100EL16DT vs MC14008BCPG
Manufacturer
Series
100EL
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Differential Receiver
Full Adder
Supply Voltage
4.2V ~ 5.7V
3V ~ 18V
Number of Bits
1
4
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-TSSOP
16-PDIP