Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC100EL16DG
MC100EL16DG
Active
Logic - Specialty Logic
Description:
IC RCVR ECL DIFFERENTL 5V 8SOIC
Manufacturer:
onsemi
Datasheet:
MC100EL16DG Datasheet
History Price: $7.64000
In Stock: 3500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC100EL16DG vs MC10LVEP16DTG
Part No
MC100EL16DG
MC10LVEP16DTG
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
100EL
MC
Packaging
Tube
Tube
Status
Active
Obsolete
Logic Type
Differential Receiver
Differential Receiver/Driver
Supply Voltage
4.2V ~ 5.7V
2.375V ~ 3.8V
Number of Bits
1
-
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-TSSOP