MC100EL16DG
MC100EL16DG
Active
Description:  IC RCVR ECL DIFFERENTL 5V 8SOIC
Manufacturer:  onsemi
Datasheet:   MC100EL16DG Datasheet
History Price: $7.64000
In Stock: 3500
MC100EL16DG vs MC10H334FNR2G
Manufacturer
Series
100EL
10H
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Differential Receiver
Driver/Receiver
Supply Voltage
4.2V ~ 5.7V
-
Number of Bits
1
4
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-LCC (J-Lead)
Supplier Device Package
8-SOIC
20-PLCC (9x9)