MC100E431FNR2G
MC100E431FNR2G
Obsolete
Description:  IC FF D-TYPE TRPL 1BIT 28PLCC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 38200
MC100E431FNR2G vs MC14013BFEL
Manufacturer
Series
100E
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Differential
Complementary
Number of Elements
3
2
Number of Bits per Element
1
1
Clock Frequency
1.1 GHz
14 MHz
Max Propagation Delay @ V, Max CL
-
100ns @ 15V, 50pF
Trigger Type
Positive, Negative
Positive Edge
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
-4.2V ~ -5.7V
3V ~ 18V
Current - Quiescent (Iq)
132 mA
4 μA
Input Capacitance
-
5 pF
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
SOEIAJ-14
Package / Case
28-LCC (J-Lead)
14-SOIC (0.209", 5.30mm Width)