Packaging
Tape & Reel (TR)
Bulk
Function
Set(Preset) and Reset
-
Output Type
Differential
-
Number of Bits per Element
1
-
Clock Frequency
1.1 GHz
-
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive, Negative
-
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-
Current - Quiescent (Iq)
132 mA
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
28-PLCC (11.51x11.51)
-
Package / Case
28-LCC (J-Lead)
-