Packaging
Tube
Bulk or Tube
Function
Set(Preset) and Reset
Set(Preset) and Reset
Output Type
Differential
Complementary
Number of Bits per Element
1
1
Clock Frequency
1.1 GHz
13 MHz
Max Propagation Delay @ V, Max CL
-
100ns @ 15V, 50pF
Trigger Type
Positive, Negative
Positive Edge
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
-4.2V ~ -5.7V
3V ~ 18V
Current - Quiescent (Iq)
132 mA
4 μA
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
16-SOIC
Package / Case
28-LCC (J-Lead)
16-SOIC (0.154", 3.90mm Width)