MC100E431FN
MC100E431FN
Obsolete
Description:  IC FF D-TYPE TRPL 1BIT 28PLCC
Manufacturer:  onsemi
Datasheet:   MC100E431FN Datasheet
History Price: Obsolete
In Stock: 44900
MC100E431FN vs MC14076BDR2
Manufacturer
Series
100E
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Set(Preset) and Reset
Master Reset
Type
D-Type
D-Type
Output Type
Differential
Tri-State, Non-Inverted
Number of Elements
3
1
Number of Bits per Element
1
4
Clock Frequency
1.1 GHz
12 MHz
Max Propagation Delay @ V, Max CL
-
180ns @ 15V, 50pF
Trigger Type
Positive, Negative
Positive Edge
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
-4.2V ~ -5.7V
3V ~ 18V
Current - Quiescent (Iq)
132 mA
20 μA
Input Capacitance
-
5 pF
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
16-SOIC
Package / Case
28-LCC (J-Lead)
16-SOIC (0.154", 3.90mm Width)