MC100E431FN
MC100E431FN
Obsolete
Description:  IC FF D-TYPE TRPL 1BIT 28PLCC
Manufacturer:  onsemi
Datasheet:   MC100E431FN Datasheet
History Price: Obsolete
In Stock: 44900
MC100E431FN vs MC1233L
Manufacturer
Series
100E
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Set(Preset) and Reset
Standard
Type
D-Type
D-Type
Output Type
Differential
Complementary
Number of Elements
3
2
Number of Bits per Element
1
1
Clock Frequency
1.1 GHz
-
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive, Negative
Negative Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
5.2V
Current - Quiescent (Iq)
132 mA
36 mA
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
28-PLCC (11.51x11.51)
14-CDIP
Package / Case
28-LCC (J-Lead)
14-CDIP (0.300", 7.62mm)