Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC100E416FNG
MC100E416FNG
Obsolete
Logic - Specialty Logic
Description:
IC LINE RCVR QUINT DIFF 28-PLCC
Manufacturer:
onsemi
Datasheet:
MC100E416FNG Datasheet
History Price: $7.33000
In Stock: 29100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC100E416FNG vs MC1229F
Part No
MC100E416FNG
MC1229F
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
Motorola
Series
100E
MC1200
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Differential Receiver
Logic Gate Array
Supply Voltage
4.2V ~ 5.7V
5.5V
Number of Bits
5
6
Operating Temperature
0℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
14-CFlatpack
Supplier Device Package
28-PLCC (11.51x11.51)
14-CFlatPack