Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC100E416FNG
MC100E416FNG
Obsolete
Logic - Specialty Logic
Description:
IC LINE RCVR QUINT DIFF 28-PLCC
Manufacturer:
onsemi
Datasheet:
MC100E416FNG Datasheet
History Price: $7.33000
In Stock: 29100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC100E416FNG vs MC10LVEP16DTR2G
Part No
MC100E416FNG
MC10LVEP16DTR2G
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
100E
MC
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Differential Receiver
Differential Receiver/Driver
Supply Voltage
4.2V ~ 5.7V
2.375V ~ 3.8V
Number of Bits
5
-
Operating Temperature
0℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
8-TSSOP