Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC100E416FNG
MC100E416FNG
Obsolete
Logic - Specialty Logic
Description:
IC LINE RCVR QUINT DIFF 28-PLCC
Manufacturer:
onsemi
Datasheet:
MC100E416FNG Datasheet
History Price: $7.33000
In Stock: 29100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC100E416FNG vs MC10H334FNR2
Part No
MC100E416FNG
MC10H334FNR2
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
100E
10H
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Differential Receiver
Driver/Receiver
Supply Voltage
4.2V ~ 5.7V
-
Number of Bits
5
4
Operating Temperature
0℃ ~ 85℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
20-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
20-PLCC (9x9)