Function
Master Reset
Standard
Output Type
Complementary
Complementary
Number of Bits per Element
6
1
Clock Frequency
1.1 GHz
-
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
-
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
5.2V
Current - Quiescent (Iq)
78 mA
36 mA
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
14-CFlatPack
Package / Case
28-LCC (J-Lead)
14-CFlatpack