☰
MC100E142FNG
MC100E142FNG
Obsolete
Description:  IC REGISTER SHFT 9BIT ECL 28PLCC
Manufacturer:  onsemi
History Price: $7.33000
In Stock: 42560
MC100E142FNG vs MC14014BCPG
Manufacturer
Series
100E
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Push-Pull
Push-Pull
Number of Elements
1
1
Number of Bits per Element
9
8
Function
Universal
Parallel or Serial to Serial
Voltage - Supply
4.2V ~ 5.7V
3V ~ 18V
Operating Temperature
0 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
16-DIP (0.300", 7.62mm)
Supplier Device Package
28-PLCC (11.51x11.51)
16-PDIP