☰
MAX9957DCCB+D
MAX9957DCCB+D
Obsolete
Description:  IC DRIVER 2/0 64TQFP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 5305
MAX9957DCCB+D vs MAX13086EESD+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Driver
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
2/0
1/1
Duplex
-
Full
Receiver Hysteresis
-
100 mV
Data Rate
2.4Gbps
16Mbps
Voltage - Supply
6.75V ~ 7.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP Exposed Pad
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
64-TQFP-EP (10x10)
14-SOIC