☰
MAX98932DEV#
MAX98932DEV#
Obsolete
Description:  DEVELOPMENT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 31855
MAX98932DEV# vs MAX9890BETA/V+
Series
-
Automotive, AEC-Q100
Packaging
Box
Tube
Status
Obsolete
Obsolete
Function
-
Noise Reduction
Applications
-
Consumer Audio
Number of Channels
-
2
Interface
-
Analog
Voltage - Supply
-
2.7V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
36dB
Mounting Type
-
Surface Mount
Package / Case
-
8-WDFN Exposed Pad
Supplier Device Package
-
8-TDFN (3x3)