Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Maxim Integrated MAX98932DEV#
MAX98932DEV#
Obsolete
Audio Special Purpose
Description:
DEVELOPMENT
Manufacturer:
Maxim Integrated
Datasheet:
MAX98932DEV# Datasheet
History Price: Obsolete
In Stock: 31855
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX98932DEV# vs MAX4299EWP+
Part No
MAX98932DEV#
MAX4299EWP+
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Tube
Status
Obsolete
Obsolete
Function
-
Line Driver
Applications
-
Pre-Amplifier
Number of Channels
-
2
Interface
-
Analog
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Class AB
Mounting Type
-
Surface Mount
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SOIC