☰
MAX98728DEV#
MAX98728DEV#
Obsolete
Description:  DEVELOPMENT MAX98728
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 28815
MAX98728DEV# vs MAX98400AETX+
Series
-
-
Packaging
Box
Tube
Status
Obsolete
Active
Type
-
Class D
Output Type
-
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
20W x 2 @ 8Ohm
Voltage - Supply
-
8V ~ 28V
Features
-
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
-
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
36-TQFN (6x6)
Package / Case
-
36-WFQFN Exposed Pad