Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX98709BENI+T
MAX98709BENI+T
Active
PMIC - Lighting, Ballast Controllers
Description:
IC AUDIO AMP
Manufacturer:
Maxim Integrated
Datasheet:
MAX98709BENI+T Datasheet
History Price: Active
In Stock: 35500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX98709BENI+T vs MAX8729EEI
Part No
MAX98709BENI+T
MAX8729EEI
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
-
CCFL Controller
Frequency
-
51.7kHz ~ 55.9kHz
Voltage - Supply
-
6V ~ 28V
Current - Supply
-
3.2 mA
Current - Output Source/Sink
-
-
Dimming
-
Yes
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
28-QSOP