Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX98709BENI+T
MAX98709BENI+T
Active
PMIC - Lighting, Ballast Controllers
Description:
IC AUDIO AMP
Manufacturer:
Maxim Integrated
Datasheet:
MAX98709BENI+T Datasheet
History Price: Active
In Stock: 35500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX98709BENI+T vs MAX4990ETD+T
Part No
MAX98709BENI+T
MAX4990ETD+T
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
-
EL Lamp Driver
Frequency
-
210Hz ~ 290Hz
Voltage - Supply
-
2.4V ~ 5.5V
Current - Supply
-
350 μA
Current - Output Source/Sink
-
170mA
Dimming
-
Yes
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
14-WFDFN Exposed Pad
Supplier Device Package
-
14-TDFN (3x3)