☰
MAX985EXK+T
MAX985EXK+T
Active
Description:  IC COMPARATOR 1 GEN PUR SC70-5
Manufacturer:  Maxim Integrated
Datasheet:   MAX985EXK+T Datasheet
History Price: $2.89000
In Stock: 35520
MAX985EXK+T vs MAX900AEPP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
4
Output Type
CMOS, Push-Pull, Rail-to-Rail, TTL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V, ?.25V ~ 2.75V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5.5V
2mV @ 5V
Current - Input Bias (Max)
1pA @ 5.5V
6μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
24μA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
-86dB, -86dB
Propagation Delay (Max)
450ns
8ns (Typ)
Hysteresis
?mV
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
SC-70-5
20-PDIP