☰
MAX978EEE+T
MAX978EEE+T
Active
Description:  IC COMPARATOR 4 GEN PUR 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX978EEE+T Datasheet
History Price: $8.07000
In Stock: 24400
MAX978EEE+T vs MAX900BCPP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
CMOS, Rail-to-Rail, TTL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
2.7V ~ 5.5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
2mV @ 5V
4mV @ 5V
Current - Input Bias (Max)
0.075μA @ 5.5V
10μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
650μA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
95dB CMRR, 100dB PSRR
-82dB, -80dB
Propagation Delay (Max)
28ns
8ns (Typ)
Hysteresis
4mV
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-QSOP
20-PDIP