Packaging
Tape & Reel (TR)
Bulk
Type
General Purpose
General Purpose
Output Type
CMOS, Rail-to-Rail, TTL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
2.7V ~ 5.5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
2mV @ 5V
2mV @ 5V
Current - Input Bias (Max)
0.075μA @ 5.5V
6μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
650μA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
95dB CMRR, 100dB PSRR
-86dB, -86dB
Propagation Delay (Max)
28ns
8ns (Typ)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-QSOP
20-PDIP