Packaging
Tube
Tape & Reel (TR)
Output Type
2-Channel (Stereo) with Stereo Headphones
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
3W x 2 @ 3Ohm; 200mW x 2 @ 16Ohm
80mW x 2 @ 16Ohm
Voltage - Supply
4.5V ~ 5.5V
1.8V ~ 3.6V
Features
Depop, I2C, Input Multiplexer, Mute, Shutdown, Thermal Protection
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
28-TSSOP-EP
16-UCSP (2x2)
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-WFBGA, CSPBGA