Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9727EEP+
MAX9727EEP+
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB QUAD 20QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX9727EEP+ Datasheet
History Price: $0.89000
In Stock: 18730
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9727EEP+ vs MAX9700CEBC
Part No
MAX9727EEP+
MAX9700CEBC
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class D
Output Type
4-Channel (Quad)
1-Channel (Mono)
Max Output Power x Channels @ Load
-
1.6W x 1 @ 6Ohm
Voltage - Supply
2.7V ~ 5.5V
2.5V ~ 5.5V
Features
Depop, Differential Inputs, Shutdown, Thermal Protection
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
20-QSOP
10-UCSP
Package / Case
20-SSOP (0.154", 3.90mm Width)
10-WFBGA, CSPBGA