Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9725DETC+
MAX9725DETC+
Active
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STER 25MW 12TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX9725DETC+ Datasheet
History Price: $1.50500
In Stock: 42350
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9725DETC+ vs MAX9700AETB
Part No
MAX9725DETC+
MAX9700AETB
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Class AB
Class D
Output Type
Headphones, 2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
25mW x 2 @ 16Ohm
1.6W x 1 @ 6Ohm
Voltage - Supply
900mV ~ 1.8V
2.5V ~ 5.5V
Features
Depop, Short-Circuit Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
12-TQFN (4x4)
10-TDFN-EP (3x3)
Package / Case
12-WQFN Exposed Pad
10-WFDFN Exposed Pad