Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9723CEBE+
MAX9723CEBE+
Active
Linear - Amplifiers - Audio
Description:
STEREO HEADPHONE AMPLIFIER
Manufacturer:
Maxim Integrated
Datasheet:
MAX9723CEBE+ Datasheet
History Price: $1.07000
In Stock: 10640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9723CEBE+ vs MAX4465EXK
Part No
MAX9723CEBE+
MAX4465EXK
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
Headphones, 2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
60mW x 2 @ 16Ohm
-
Voltage - Supply
1.8V ~ 3.6V
2.4V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-UCSP (2.02x2.02)
SC-70-5
Package / Case
16-WFBGA, CSPBGA
5-TSSOP, SC-70-5, SOT-353